TE Connectivity ™ Cables, Wires - Management - Cable Supports and Fasteners CR7536-000

Description
Win Source Part Number: 1381813-CR7536-000 Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clamp, Conduit Color: Silver Features: Flame Retardant, Heat Shrinkable Grommet Package: Bulk Length: 1.170" (29.72mm) Standard Package: 25 pcs Height: 1.250" (31.75mm) Material: Aluminum, Polyolefin (PO) Opening Size: 0.500" (12.70mm) Screw Size: 10-32 Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Base Product Number: CR75 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381813-CR7536-000 Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clamp, Conduit Color: Silver Features: Flame Retardant, Heat Shrinkable Grommet Package: Bulk Length: 1.170" (29.72mm) Standard Package: 25 pcs Height: 1.250" (31.75mm) Material: Aluminum, Polyolefin (PO) Opening Size: 0.500" (12.70mm) Screw Size: 10-32 Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Base Product Number: CR75 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Cable Supports and Fasteners - 1381813-CR7536-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1381813-CR7536-000
Cables, Wires - Management - Cable Supports and Fasteners 1381813-CR7536-000
Win Source Part Number: 1381813-CR7536-000 Category: Cables, Wires - Management>Cable Supports and Fasteners Type: Clamp, Conduit Color: Silver Features: Flame Retardant, Heat Shrinkable Grommet Package: Bulk Length: 1.170" (29.72mm) Standard Package: 25 pcs Height: 1.250" (31.75mm) Material: Aluminum, Polyolefin (PO) Opening Size: 0.500" (12.70mm) Screw Size: 10-32 Mounting Type: Fastener ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: Vendor Undefined HTSUS: 3926.90.9985 Mfr: TE Connectivity Base Product Number: CR75 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381813-CR7536-000
Category: Cables, Wires - Management>Cable Supports and Fasteners
Type: Clamp, Conduit
Color: Silver
Features: Flame Retardant, Heat Shrinkable Grommet
Package: Bulk
Length: 1.170" (29.72mm)
Standard Package: 25 pcs
Height: 1.250" (31.75mm)
Material: Aluminum, Polyolefin (PO)
Opening Size: 0.500" (12.70mm)
Screw Size: 10-32
Mounting Type: Fastener
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: Vendor Undefined
HTSUS: 3926.90.9985
Mfr: TE Connectivity
Base Product Number: CR75
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1381813-CR7536-000
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2080-4131-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details