Body Features Color : EVA Red Weight (LB) : 14.1 Weight (KG) : 6.4
Dimensions Bolt Size Hole : M10 Creepage Distance (MM) : 1270 Shed Inside Diameter : 107 MM [4.21 INCH ] Station Post Insulator Height : 597 MM [23.503 INCH ]
Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 36
Industry Standards BIL Rating (KV) : 301
Mechanical Attachment Cantilever Strength (KN) : 1
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Insulator Station Post Insulator Technology : EVA Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 139
Body Features
- Color : EVA Red
- Weight (LB) : 14.1
- Weight (KG) : 6.4
Dimensions
- Bolt Size Hole : M10
- Creepage Distance (MM) : 1270
- Shed Inside Diameter : 107 MM [4.21 INCH ]
- Station Post Insulator Height : 597 MM [23.503 INCH ]
Electrical Characteristics
- Station Post Insulator Voltage Class (KV) : ≤ 36
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 1
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Insulator
- Station Post Insulator Technology : EVA Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 139