TE Connectivity Dead Break Connections CR5011-005

Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 240 Compatible Insulation Diameter Range : 28.9 - 42 MM  [1.13 - 1.65 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 240 Compatible Insulation Diameter Range : 28.9 - 42 MM  [1.13 - 1.65 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CR5011-005 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CR5011-005
Dead Break Connections CR5011-005
Body Features Compatible Conductor Material : Aluminum, Copper Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 120 - 240 Compatible Insulation Diameter Range : 28.9 - 42 MM  [1.13 - 1.65 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Connector Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : German Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Bushing Type : 1250A, 630A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 120 - 240
  • Compatible Insulation Diameter Range : 28.9 - 42 MM  [1.13 - 1.65 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Connector
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : German

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Bushing Type : 1250A, 630A
  • Cable Shield Style : Copper Wire
  • Installation Technology : Mechanical
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CR5011-005
Product Name Dead Break Connections
Mounting Mechanical
Unlock Full Specs
to access all available technical data

Similar Products