Body Features Dead Break Connection Conductor Material : Aluminum
Configuration Features Number of Cores : 1
Dimensions Cross-Section Range (MMSQ) : 185 Dead Break Connection Conductor Diameter (MM) : 14.5 - 16.8 Dead Break Connection Insulation Diameter (MM) : 28.9 - 42
Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 42
Industry Standards Design Specification : HD629.1-S2 UL Rating : No
Operation/Applicatio
n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship
building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes
Other Installation Instruction : German
Product Availability Dead Break Connection Product Availability : ANZPAC, EMEA, ASIA, AMERICAS
Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Crimp Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Body Features
- Dead Break Connection Conductor Material : Aluminum
Configuration Features
Dimensions
- Cross-Section Range (MMSQ) : 185
- Dead Break Connection Conductor Diameter (MM) : 14.5 - 16.8
- Dead Break Connection Insulation Diameter (MM) : 28.9 - 42
Electrical Characteristics
- Dead Break Connection Voltage Class (KV) : ≤ 42
Industry Standards
- Design Specification : HD629.1-S2
- UL Rating : No
Operation/Application
- Application Type : T-Connector
- Emission Free : Yes
- Free of Lead, Cadmium, Heavy Metals : Yes
- Halogen Free : Yes
- Marine-Offshore-Shipbuilding Certified : Yes
- Non-Toxic & Non-Corrosive Emission : Yes
Other
- Installation Instruction : German
Product Availability
- Dead Break Connection Product Availability : ANZPAC, EMEA, ASIA, AMERICAS
Product Type Features
- Bushing Type : 630A, 1250A
- Cable Shield Style : Copper Wire
- Dead Break Connection Connector Type : Crimp
- Dead Break Connection Technology : Separable Connector
- Insulation : Polymeric
- Product Family : RSTI
- Screened : Yes