TE Connectivity Dead Break Connections CR4949-017

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 95 Dead Break Connection Conductor Diameter (MM) : 6.1 - 12 Dead Break Connection Insulation Diameter (MM) : 22.4 - 35.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 42 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English, Hebrew Product Availability Dead Break Connection Product Availability : ANZPAC, AMERICAS, ASIA, EMEA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 95 Dead Break Connection Conductor Diameter (MM) : 6.1 - 12 Dead Break Connection Insulation Diameter (MM) : 22.4 - 35.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 42 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English, Hebrew Product Availability Dead Break Connection Product Availability : ANZPAC, AMERICAS, ASIA, EMEA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - CR4949-017 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
CR4949-017
Dead Break Connections CR4949-017
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 25 - 95 Dead Break Connection Conductor Diameter (MM) : 6.1 - 12 Dead Break Connection Insulation Diameter (MM) : 22.4 - 35.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 42 Industry Standards Design Specification : HD629.1-S2 UL Rating : No Operation/Applicatio n Application Type : T-Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Marine-Offshore-Ship building Certified : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English, Hebrew Product Availability Dead Break Connection Product Availability : ANZPAC, AMERICAS, ASIA, EMEA Product Type Features Bushing Type : 630A, 1250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSTI Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 25 - 95
  • Dead Break Connection Conductor Diameter (MM) : 6.1 - 12
  • Dead Break Connection Insulation Diameter (MM) : 22.4 - 35.5

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 42

Industry Standards


  • Design Specification : HD629.1-S2
  • UL Rating : No

Operation/Application


  • Application Type : T-Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Marine-Offshore-Shipbuilding Certified : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English, Hebrew

Product Availability


  • Dead Break Connection Product Availability : ANZPAC, AMERICAS, ASIA, EMEA

Product Type Features


  • Bushing Type : 630A, 1250A
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Mechanical
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RSTI
  • Screened : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CR4949-017
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 003507-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details