TE Connectivity Rectangular Wire & Cable Connectors & Housings CR4082-000

Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : With Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (INCH) : .25 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : With Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (INCH) : .25 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - CR4082-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
CR4082-000
Rectangular Wire & Cable Connectors & Housings CR4082-000
Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : With Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (INCH) : .25 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : With
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) (INCH) : .25

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CR4082-000
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products