Body Features Primary Product Color : Gray Product Weight : 2.7 KG [5.952 LB ]
Dimensions Creepage Distance (MM) : 464 Product Height : 245 MM [9.646 INCH ] Shed Inside Diameter : 92 MM [3.622 INCH ] Shed Outside Diameter : 122 MM [4.803 INCH ]
Electrical Characteristics BIL Rating (KV) : 130 Voltage Class (KV) : 3 DC
Housing Features Housing Material : EVA
Mechanical Attachment Cantilever Strength (KN) : 11 Cantilever Strength (LB) : 2.47 Thread Size : M14
Operation/Applicatio
n Power Component Application Type : Railway
Product Availability Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas
Product Type Features Insulator Product Type : Railway Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 55
Body Features
- Primary Product Color : Gray
- Product Weight : 2.7 KG [5.952 LB ]
Dimensions
- Creepage Distance (MM) : 464
- Product Height : 245 MM [9.646 INCH ]
- Shed Inside Diameter : 92 MM [3.622 INCH ]
- Shed Outside Diameter : 122 MM [4.803 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 130
- Voltage Class (KV) : 3 DC
Housing Features
Mechanical Attachment
- Cantilever Strength (KN) : 11
- Cantilever Strength (LB) : 2.47
- Thread Size : M14
Operation/Application
- Power Component Application Type : Railway
Product Availability
- Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas
Product Type Features
- Insulator Product Type : Railway Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 55