Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d Polyester Wire Color (Base) : Black
Configuration Features Number of Conductors : 1
Dimensions Wire Size (MMSQ) : 95
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Wall Type : Single Wall
Usage Conditions Cable Type : Power Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Conductor Material : Bare Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked Polyester
- Wire Color (Base) : Black
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : Power
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]