TE Connectivity Sensor Cable CQ47143001

Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : White, Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 4000 Outside Cable Diameter : 4.4 MM  [.173 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire Color (Base) : White, Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 4000 Outside Cable Diameter : 4.4 MM  [.173 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - CQ47143001 - TE Connectivity
Berwyn, PA, United States
Sensor Cable
CQ47143001
Sensor Cable CQ47143001
Body Features Conductor Material : Bare Copper Wire Color (Base) : White, Black Configuration Features Number of Components : 2 Dimensions Cable Length (M) : 4000 Outside Cable Diameter : 4.4 MM  [.173 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Reel Usage Conditions Operating Temperature Range (DEGC) : -40 - 150 Sensor Cable Chemical Resistance : Compliant with ISO 6722

Body Features


  • Conductor Material : Bare Copper
  • Wire Color (Base) : White, Black

Configuration Features


  • Number of Components : 2

Dimensions


  • Cable Length (M) : 4000
  • Outside Cable Diameter : 4.4 MM  [.173 INCH ]
  • Wire Size (MMSQ) : .5

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Reel

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 150
  • Sensor Cable Chemical Resistance : Compliant with ISO 6722
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CQ47143001
Product Name Sensor Cable
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 165402-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 157209-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 1394253001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Multiple Conductor Cables - 484-100G1121-2.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details