TE Connectivity
Cable Braids
CQ12693001
Description
Body Features Primary Product Plating Material : Nickel
Dimensions Weight (Nominal) (KGKM) : 230
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Reel Packaging Quantity : 50
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Plating Material : Nickel
Dimensions Weight (Nominal) (KGKM) : 230
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Reel Packaging Quantity : 50
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Plating Material : Nickel
Dimensions Weight (Nominal) (KGKM) : 230
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Reel Packaging Quantity : 50
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Primary Product Plating Material : Nickel
Dimensions
- Weight (Nominal) (KGKM) : 230
Other
- Braid Coverage (PCT) : 93
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 50
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 200
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CQ12693001 |
|
Product Name
|
Cable Braids |
|
Sleeving
|
Mesh / Braided Sleeving
|
Unlock Full Specs
to access all available technical data