Body Features Conductor Material : Tin-Plated Copper Insulation Material : Halogen-Free Polymer Wire Color : Green with Yellow Stripe
Configuration Features Number of Conductors : 1
Dimensions Wire Diameter : 1.78 MM [.07 INCH ] Wire Size (MMSQ) : .82 Wire Size (AWG) : 18
Electrical Characteristics Voltage Rating (V) : 750/1300
Other Wire Source : United Kingdom
Product Type Features Cable Style : Primary Cable Type : Spec 100G Product Classification : Wire - Spec 99 & 100 Product Type : Wire
Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Body Features
- Conductor Material : Tin-Plated Copper
- Insulation Material : Halogen-Free Polymer
- Wire Color : Green with Yellow Stripe
Configuration Features
Dimensions
- Wire Diameter : 1.78 MM [.07 INCH ]
- Wire Size (MMSQ) : .82
- Wire Size (AWG) : 18
Electrical Characteristics
- Voltage Rating (V) : 750/1300
Other
- Wire Source : United Kingdom
Product Type Features
- Cable Style : Primary
- Cable Type : Spec 100G
- Product Classification : Wire - Spec 99 & 100
- Product Type : Wire
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 125