0603 4.7kR 1% Thick Film Resistor, 100mW, SM Product overview: CPG0603F4K7C from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPG0603F4K7C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1005883-CPG0603F4K7C
Category: Resistors>Chip Resistor - Surface Mount
Series: CPG, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-1623703-8,1-162370
Base Product Number: CPG0603
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CPG0603F4K7C | 1005883-CPG0603F4K7C | CPG0603F4K7C-ND |
| Product Name | 100mW Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 4700 ohms | 4700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |