TE Connectivity Chip Resistor - Surface Mount CPF1206B1R37E1

Description
1.37 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.37 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF1206B1R37E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R37E1CT-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R37E1CT-ND
1.37 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.37 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B1R37E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R37E1TR-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R37E1TR-ND
1.37 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1.37 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res, 1R37, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R37, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6917
Res, 1R37, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6917
RES, 1R37, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 1R37, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF1206B1R37E1CT-ND 91AH6917
Product Name Chip Resistor - Surface Mount Res, 1R37, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details