TE Connectivity Chip Resistor - Surface Mount CPF1206B1R0E1

Description
1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF1206B1R0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R0E1TR-ND
1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B1R0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R0E1CT-ND
1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF1206B1R0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF1206B1R0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF1206B1R0E1DKR-ND
CPF 1206 1R0 0.1% 25PPM 1K RL

CPF 1206 1R0 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 1R, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6891
Res, 1R, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6891
RES, 1R, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

RES, 1R, 0.1%, 0.125W, 1206, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Cpf 1206 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity - 52AK7714 - Newark, An Avnet Company
Chicago, IL, United States
Cpf 1206 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity
52AK7714
Cpf 1206 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity 52AK7714
CPF 1206 1R0 0.1 25PPM 1K RL ROHS COMPLIANT: YES

CPF 1206 1R0 0.1 25PPM 1K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cpf 1206 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity - 52AK7715 - Newark, An Avnet Company
Chicago, IL, United States
Cpf 1206 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity
52AK7715
Cpf 1206 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity 52AK7715
CPF 1206 1R0 0.1 25PPM 1K RL ROHS COMPLIANT: YES

CPF 1206 1R0 0.1 25PPM 1K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF1206B1R0E1TR-ND 91AH6891 52AK7714
Product Name Chip Resistor - Surface Mount Res, 1R, 0.1%, 0.125W, 1206, Thin Film Rohs Compliant Neohm Te Connectivity Cpf 1206 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers