TE Connectivity Chip Resistor - Surface Mount CPF0805B6K8E1

Description
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103237TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103237TR-ND
Chip Resistor - Surface Mount A103237TR-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103237CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103237CT-ND
Chip Resistor - Surface Mount A103237CT-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103237DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103237DKR-ND
Chip Resistor - Surface Mount A103237DKR-ND
6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 6K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 23R4720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 6K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
23R4720
Res, Thin Film, 6K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 23R4720
RES, THIN FILM, 6K8, 0.1%, 0.1W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 6K8, 0.1%, 0.1W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity - 80P3991 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
80P3991
Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity 80P3991
Surface Mount Thin Film Resistor, CPF Series, 6.8 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 6.8 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103237TR-ND 23R4720 80P3991
Product Name Chip Resistor - Surface Mount Res, Thin Film, 6K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 6.8 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers