TE Connectivity Chip Resistor - Surface Mount CPF0805B6K04E1

Description
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B6K04E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B6K04E1-ND
Chip Resistor - Surface Mount CPF0805B6K04E1-ND
6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

6.04 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B6K04E1
Chip Resistor - Surface Mount CPF0805B6K04E1
RES SMD 6.04KOHM 0.1% 1/10W 0805

RES SMD 6.04KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 6K04, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4256
Res, 6K04, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4256
RES, 6K04, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 6K04, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF0805B6K04E1-ND CPF0805B6K04E1 92AH4256
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 6K04, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details