TE Connectivity Chip Resistor - Surface Mount CPF0805B5R6E1

Description
5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103227TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103227TR-ND
Chip Resistor - Surface Mount A103227TR-ND
5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103227CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103227CT-ND
Chip Resistor - Surface Mount A103227CT-ND
5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103227DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103227DKR-ND
Chip Resistor - Surface Mount A103227DKR-ND
5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 5R6, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 92AH4255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
92AH4255
Res, 5R6, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 92AH4255
RES, 5R6, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 5R6, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103227TR-ND 92AH4255
Product Name Chip Resistor - Surface Mount Res, 5R6, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3603FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers