TE Connectivity Boxes, Enclosures, Racks - Rack Components CPF0805B5K23E1

Description
Manufacturer: AMIS Category: Boxes, Enclosures, Racks - Rack Components Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Boxes, Enclosures, Racks - Rack Components Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Components -  - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Components
Boxes, Enclosures, Racks - Rack Components
Manufacturer: AMIS Category: Boxes, Enclosures, Racks - Rack Components Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Boxes, Enclosures, Racks - Rack Components
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B5K23E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B5K23E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0805B5K23E1DKR-ND
RES SMD 5.23KOHM 0.1% 1/10W 0805

RES SMD 5.23KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B5K23E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B5K23E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0805B5K23E1TR-ND
5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

5.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B5K23E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B5K23E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0805B5K23E1CT-ND
RES SMD 5.23KOHM 0.1% 1/10W 0805

RES SMD 5.23KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Resistors - 1445372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1445372
Surface Mount Resistors 1445372
TE Connectivity CPF0805B5K23E1

TE Connectivity CPF0805B5K23E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B5K23E1
Chip Resistor - Surface Mount CPF0805B5K23E1
RES SMD 5.23KOHM 0.1% 1/10W 0805

RES SMD 5.23KOHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0805B5K23E1DKR-ND 1445372 CPF0805B5K23E1
Product Name Boxes, Enclosures, Racks - Rack Components Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction Wirewound Thin Film (Chip) Thin film Thin Film (Chip)
Resistance Range 45000 ohms
Tolerance 20 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 30 watts 0.1000 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details