TE Connectivity ™ Chip Resistor - Surface Mount CPF0805B4R7E

Description
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0805B4R7E-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B4R7E-ND
Chip Resistor - Surface Mount CPF0805B4R7E-ND
4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6662339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662339
Surface Mount Resistors 6662339
TE Connectivity CPF0805B4R7E

TE Connectivity CPF0805B4R7E

Supplier's Site
Surface Mount Resistors - 6662339P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662339P
Surface Mount Resistors 6662339P
TE Connectivity CPF0805B4R7E

TE Connectivity CPF0805B4R7E

Supplier's Site
Surface Mount Resistors - 1640489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640489
Surface Mount Resistors 1640489
TE Connectivity CPF0805B4R7E

TE Connectivity CPF0805B4R7E

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B4R7E
Chip Resistor - Surface Mount CPF0805B4R7E
RES 4.7 OHM 0.1% 1/10W 0805

RES 4.7 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0805B4R7E-ND 6662339 6662339P CPF0805B4R7E
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details