TE Connectivity Chip Resistor - Surface Mount CPF0805B4K7E1

Description
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103214DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103214DKR-ND
Chip Resistor - Surface Mount A103214DKR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103214CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103214CT-ND
Chip Resistor - Surface Mount A103214CT-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103214TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103214TR-ND
Chip Resistor - Surface Mount A103214TR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 4K7, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K7, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3983
Res, Thin Film, 4K7, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3983
RES, THIN FILM, 4K7, 0.1%, 0.1W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 4K7, 0.1%, 0.1W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity - 23R2459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity
23R2459
Res, 4K7, 0.1%, 0.1W, 0805, Thin Film; Resistance Neohm Te Connectivity 23R2459
RES, 4K7, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.1W, 0805, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 4K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9306
Res, 4K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9306
RES, 4K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 4K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103214DKR-ND 80P3983 46AK9306
Product Name Chip Resistor - Surface Mount Res, Thin Film, 4K7, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity Res, 4K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0402; 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details