TE Connectivity Chip Resistor - Surface Mount CPF0805B4K7E

Description
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B4K7ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B4K7ETR-ND
Chip Resistor - Surface Mount 1712-CPF0805B4K7ETR-ND
4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

4.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B4K7EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B4K7EDKR-ND
Chip Resistor - Surface Mount 1712-CPF0805B4K7EDKR-ND
RES SMD 4.7K OHM 0.1% 1/10W 0805

RES SMD 4.7K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B4K7ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B4K7ECT-ND
Chip Resistor - Surface Mount 1712-CPF0805B4K7ECT-ND
RES SMD 4.7K OHM 0.1% 1/10W 0805

RES SMD 4.7K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Resistors - 6662575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662575
Surface Mount Resistors 6662575
TE Connectivity CPF0805B4K7E

TE Connectivity CPF0805B4K7E

Supplier's Site
Surface Mount Resistors - 6662575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662575P
Surface Mount Resistors 6662575P
TE Connectivity CPF0805B4K7E

TE Connectivity CPF0805B4K7E

Supplier's Site
Surface Mount Resistors - 1614922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614922
Surface Mount Resistors 1614922
TE Connectivity CPF0805B4K7E

TE Connectivity CPF0805B4K7E

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF0805B4K7E - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF0805B4K7E
Resistors - Chip Resistor - Surface Mount CPF0805B4K7E
RES SMD 4.7K OHM 0.1% 1/10W 0805

RES SMD 4.7K OHM 0.1% 1/10W 0805

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B4K7E
Chip Resistor - Surface Mount CPF0805B4K7E
RES SMD 4.7K OHM 0.1% 1/10W 0805

RES SMD 4.7K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0805B4K7ETR-ND 6662575 6662575P CPF0805B4K7E CPF0805B4K7E
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details