TE Connectivity Resistors - Chip Resistor - Surface Mount CPF0805B475RE1

Description
Win Source Part Number: 965663-CPF0805B475RE 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 475 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB4750V; RT0805BRD07475RL; ERA6AEB4990V; ERA6AEB471V; RT0805BRD07499RL; RT0805BRD07470RL; 8-2176091-7; RN732ATTD4750B257-16 14891-9; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1614891-9-ND,7-161 4891-9
Request a Quote Datasheet
Description
Win Source Part Number: 965663-CPF0805B475RE 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 475 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB4750V; RT0805BRD07475RL; ERA6AEB4990V; ERA6AEB471V; RT0805BRD07499RL; RT0805BRD07470RL; 8-2176091-7; RN732ATTD4750B257-16 14891-9; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1614891-9-ND,7-161 4891-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
965663-CPF0805B475RE1
Resistors - Chip Resistor - Surface Mount 965663-CPF0805B475RE1
Win Source Part Number: 965663-CPF0805B475RE 1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 475 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA6AEB4750V; RT0805BRD07475RL; ERA6AEB4990V; ERA6AEB471V; RT0805BRD07499RL; RT0805BRD07470RL; 8-2176091-7; RN732ATTD4750B257-16 14891-9; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 7-1614891-9-ND,7-161 4891-9

Win Source Part Number: 965663-CPF0805B475RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 475 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA6AEB4750V; RT0805BRD07475RL; ERA6AEB4990V; ERA6AEB471V; RT0805BRD07499RL; RT0805BRD07470RL; 8-2176091-7; RN732ATTD4750B257-1614891-9;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 7-1614891-9-ND,7-1614891-9

Buy Now Datasheet
Surface Mount Resistors - 1232983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1232983
Surface Mount Resistors 1232983
TE Connectivity CPF0805B475RE1

TE Connectivity CPF0805B475RE1

Supplier's Site
Surface Mount Resistors - 1445401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1445401
Surface Mount Resistors 1445401
TE Connectivity CPF0805B475RE1

TE Connectivity CPF0805B475RE1

Supplier's Site
SMD 0.1W 475ohm 100V Resistor - 52-CPF0805B475RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 475ohm 100V Resistor
52-CPF0805B475RE1
SMD 0.1W 475ohm 100V Resistor 52-CPF0805B475RE1
Fixed Resistor, Thin Film, 0.1W, 475ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: CPF0805B475RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 475ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 475ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B475RE1 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 475ohm, 100V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: CPF0805B475RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 475ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 475ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B475RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0805B475RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0805B475RE1-ND
Chip Resistor - Surface Mount CPF0805B475RE1-ND
475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

475 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B475RE1
Chip Resistor - Surface Mount CPF0805B475RE1
RES SMD 475 OHM 0.1% 1/10W 0805

RES SMD 475 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 965663-CPF0805B475RE1 1232983 52-CPF0805B475RE1 CPF0805B475RE1-ND CPF0805B475RE1
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors SMD 0.1W 475ohm 100V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Resistance Range 475 ohms 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details