TE Connectivity Chip Resistor - Surface Mount CPF0805B390RE1

Description
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103202TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103202TR-ND
Chip Resistor - Surface Mount A103202TR-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103202DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103202DKR-ND
Chip Resistor - Surface Mount A103202DKR-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103202CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103202CT-ND
Chip Resistor - Surface Mount A103202CT-ND
390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

390 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 390 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity - 80P3982 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 390 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
80P3982
Surface Mount Chip Resistor, Thin Film, Cpf Series, 390 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity 80P3982
Surface Mount Chip Resistor, Thin Film, CPF Series, 390 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 390 ohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103202TR-ND 80P3982
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 390 Ohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details