TE Connectivity Chip Resistor - Surface Mount CPF0805B2R74E1

Description
2.74 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0805B2R74E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B2R74E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0805B2R74E1CT-ND
2.74 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.74 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0805B2R74E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0805B2R74E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0805B2R74E1TR-ND
2.74 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.74 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2R74, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R74, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6845
Res, 2R74, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6845
RES, 2R74, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 2R74, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0805B2R74E1CT-ND 91AH6845
Product Name Chip Resistor - Surface Mount Res, 2R74, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details