TE Connectivity Surface Mount Resistors CPF0805B2M0E

Description
TE Connectivity CPF0805B2M0E
Request a Quote Datasheet
Description
TE Connectivity CPF0805B2M0E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6662783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662783
Surface Mount Resistors 6662783
TE Connectivity CPF0805B2M0E

TE Connectivity CPF0805B2M0E

Supplier's Site
Surface Mount Resistors - 6662783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662783P
Surface Mount Resistors 6662783P
TE Connectivity CPF0805B2M0E

TE Connectivity CPF0805B2M0E

Supplier's Site
Surface Mount Resistors - 1616294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616294
Surface Mount Resistors 1616294
TE Connectivity CPF0805B2M0E

TE Connectivity CPF0805B2M0E

Supplier's Site
Chip Resistor - Surface Mount - A119974TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119974TR-ND
Chip Resistor - Surface Mount A119974TR-ND
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119974CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119974CT-ND
Chip Resistor - Surface Mount A119974CT-ND
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119974DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119974DKR-ND
Chip Resistor - Surface Mount A119974DKR-ND
2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1555
Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1555
RES, 2M, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2M, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Cpf0805 2M0 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity - 52AK7712 - Newark, An Avnet Company
Chicago, IL, United States
Cpf0805 2M0 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity
52AK7712
Cpf0805 2M0 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity 52AK7712
CPF0805 2M0 0.1 25PPM 5K RL ROHS COMPLIANT: YES

CPF0805 2M0 0.1 25PPM 5K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0805B2M0E - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0805B2M0E
Chip Resistor - Surface Mount CPF0805B2M0E
RES SMD 2M OHM 0.1% 1/10W 0805

RES SMD 2M OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6662783 6662783P A119974TR-ND 01AH1555 52AK7712 CPF0805B2M0E
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2M, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity Cpf0805 2M0 0.1 25Ppm 5K Rl Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0020 ohms 2.00E6 ohms 2.00E6 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details