TE Connectivity Chip Resistor - Surface Mount CPF0805B2K2E

Description
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119889DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119889DKR-ND
Chip Resistor - Surface Mount A119889DKR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119889TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119889TR-ND
Chip Resistor - Surface Mount A119889TR-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119889CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119889CT-ND
Chip Resistor - Surface Mount A119889CT-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6662540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662540
Surface Mount Resistors 6662540
TE Connectivity CPF0805B2K2E

TE Connectivity CPF0805B2K2E

Supplier's Site
Surface Mount Resistors - 6662540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662540P
Surface Mount Resistors 6662540P
TE Connectivity CPF0805B2K2E

TE Connectivity CPF0805B2K2E

Supplier's Site
Surface Mount Resistors - 1640470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640470
Surface Mount Resistors 1640470
TE Connectivity CPF0805B2K2E

TE Connectivity CPF0805B2K2E

Supplier's Site
Res, 2K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH0205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH0205
Res, 2K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH0205
RES, 2K2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2.2kohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CPF0805B2K2E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CPF0805B2K2E
Resistors - Chip Resistor - Surface Mount CPF0805B2K2E
RES SMD 2.2K OHM 0.1% 1/10W 0805

RES SMD 2.2K OHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A119889DKR-ND 6662540 6662540P 01AH0205 CPF0805B2K2E
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 2K2, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers