28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES 28 OHM 0.1% 1/10W 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF0805B28RE-ND | CPF0805B28RE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 28 ohms | 28 ohms |