TE Connectivity Chip Resistor - Surface Mount CPF0805B1M8E

Description
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119973TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119973TR-ND
Chip Resistor - Surface Mount A119973TR-ND
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119973DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119973DKR-ND
Chip Resistor - Surface Mount A119973DKR-ND
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119973CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119973CT-ND
Chip Resistor - Surface Mount A119973CT-ND
1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6662774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662774
Surface Mount Resistors 6662774
TE Connectivity CPF0805B1M8E

TE Connectivity CPF0805B1M8E

Supplier's Site
Surface Mount Resistors - 6662774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662774P
Surface Mount Resistors 6662774P
TE Connectivity CPF0805B1M8E

TE Connectivity CPF0805B1M8E

Supplier's Site
Surface Mount Resistors - 1640455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640455
Surface Mount Resistors 1640455
TE Connectivity CPF0805B1M8E

TE Connectivity CPF0805B1M8E

Supplier's Site
Res, 1M8, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1554
Res, 1M8, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1554
RES, 1M8, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.8Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1M8, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.8Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A119973TR-ND 6662774 6662774P 01AH1554
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1M8, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-2176763-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers