RES 1.4 MOHM 0.1% 1/10W 0805
RES 1.4 MOHM 0.1% 1/10W 0805
1.4 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES 1.4 MOHM 0.1% 1/10W 0805
RES, 1M4, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.4Mohm; Product Range:CPF Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 1M4, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0805B1M4E1CT-ND | CPF0805B1M4E1 | 27AC1928 | 92AH4246 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 1M4, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Res, 1M4, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |