TE Connectivity Chip Resistor - Surface Mount CPF0805B1K8E1

Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103171CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103171CT-ND
Chip Resistor - Surface Mount A103171CT-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103171TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103171TR-ND
Chip Resistor - Surface Mount A103171TR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103171DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103171DKR-ND
Chip Resistor - Surface Mount A103171DKR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 1K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity - 80P3953 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
80P3953
Res, Thin Film, 1K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity 80P3953
RES, THIN FILM, 1K8, 0.1%, 0.1W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 1K8, 0.1%, 0.1W, 0805; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103171CT-ND 80P3953
Product Name Chip Resistor - Surface Mount Res, Thin Film, 1K8, 0.1%, 0.1W, 0805; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers