TE Connectivity 100V 100mW Resistor CPF0805B12KE1

Description
0805 Thin Film Resistor, 12kR, 0.1%, 100V, 100mW, SM Product overview: CPF0805B12KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B12KE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thin Film Resistor, 12kR, 0.1%, 100V, 100mW, SM Product overview: CPF0805B12KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B12KE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 100mW Resistor - 52-CPF0805B12KE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 100mW Resistor
52-CPF0805B12KE1
100V 100mW Resistor 52-CPF0805B12KE1
0805 Thin Film Resistor, 12kR, 0.1%, 100V, 100mW, SM Product overview: CPF0805B12KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B12KE1 can be used for catalog matching and distributor lookup.

0805 Thin Film Resistor, 12kR, 0.1%, 100V, 100mW, SM Product overview: CPF0805B12KE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B12KE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A102334CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102334CT-ND
Chip Resistor - Surface Mount A102334CT-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102334DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102334DKR-ND
Chip Resistor - Surface Mount A102334DKR-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102334TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102334TR-ND
Chip Resistor - Surface Mount A102334TR-ND
12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

12 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
973891-CPF0805B12KE1
Resistors - Chip Resistor - Surface Mount 973891-CPF0805B12KE1
Win Source Part Number: 973891-CPF0805B12KE1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF, Neohm Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A102334DKR,16148921, 1614892-1,1614892-1- ND,A102334TR,A102334 CT

Win Source Part Number: 973891-CPF0805B12KE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A102334DKR,16148921,1614892-1,1614892-1-ND,A102334TR,A102334CT

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 12 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity - 80P3958 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 12 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
80P3958
Surface Mount Chip Resistor, Thin Film, Cpf Series, 12 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity 80P3958
Surface Mount Chip Resistor, Thin Film, CPF Series, 12 kohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 12 kohm, 100 mW, 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CPF0805B12KE1 A102334CT-ND 973891-CPF0805B12KE1 80P3958
Product Name 100V 100mW Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 12 Kohm, 100 Mw, 0.1%, 200 V Rohs Compliant Neohm Te Connectivity
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details