TE Connectivity Chip Resistor - Surface Mount CPF0805B10RE1

Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103143DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103143DKR-ND
Chip Resistor - Surface Mount A103143DKR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103143TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103143TR-ND
Chip Resistor - Surface Mount A103143TR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103143CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103143CT-ND
Chip Resistor - Surface Mount A103143CT-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 10R, 0.1%, 0.1W, 0805, Reel; Resistance Neohm Te Connectivity - 20R9932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10R, 0.1%, 0.1W, 0805, Reel; Resistance Neohm Te Connectivity
20R9932
Res, Thin Film, 10R, 0.1%, 0.1W, 0805, Reel; Resistance Neohm Te Connectivity 20R9932
RES, THIN FILM, 10R, 0.1%, 0.1W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 10R, 0.1%, 0.1W, 0805, REEL; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity - 80P3955 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
80P3955
Surface Mount Chip Resistor, Thin Film, Cpf Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity 80P3955
Surface Mount Chip Resistor, Thin Film, CPF Series, 10 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 10 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103143DKR-ND 20R9932 80P3955
Product Name Chip Resistor - Surface Mount Res, Thin Film, 10R, 0.1%, 0.1W, 0805, Reel; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details