TE Connectivity Surface Mount Resistors CPF0805B10KE

Description
TE Connectivity CPF0805B10KE
Request a Quote Datasheet
Description
TE Connectivity CPF0805B10KE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6662594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662594
Surface Mount Resistors 6662594
TE Connectivity CPF0805B10KE

TE Connectivity CPF0805B10KE

Supplier's Site
Surface Mount Resistors - 6662594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662594P
Surface Mount Resistors 6662594P
TE Connectivity CPF0805B10KE

TE Connectivity CPF0805B10KE

Supplier's Site
Surface Mount Resistors - 1616293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1616293
Surface Mount Resistors 1616293
TE Connectivity CPF0805B10KE

TE Connectivity CPF0805B10KE

Supplier's Site
Chip Resistor - Surface Mount - A106043DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106043DKR-ND
Chip Resistor - Surface Mount A106043DKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106043CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106043CT-ND
Chip Resistor - Surface Mount A106043CT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106043TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106043TR-ND
Chip Resistor - Surface Mount A106043TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
0.1W 100V Resistor - 52-CPF0805B10KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W 100V Resistor
52-CPF0805B10KE
0.1W 100V Resistor 52-CPF0805B10KE
10kR Thin Film Resistor, 0805, 0.1W, 100V, 0.1% Tol Product overview: CPF0805B10KE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B10KE can be used for catalog matching and distributor lookup.

10kR Thin Film Resistor, 0805, 0.1W, 100V, 0.1% Tol Product overview: CPF0805B10KE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0805B10KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1328577-CPF0805B10KE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328577-CPF0805B10KE
Resistors - Chip Resistor - Surface Mount 1328577-CPF0805B10KE
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1328577-CPF0805B10KE Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: A106043TR,1614886-1, A106043DKR,1614886-1 -ND,16148861,A106043 CT RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1328577-CPF0805B10KE
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: A106043TR,1614886-1,A106043DKR,1614886-1-ND,16148861,A106043CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cpf0805 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity - 52AK7710 - Newark, An Avnet Company
Chicago, IL, United States
Cpf0805 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity
52AK7710
Cpf0805 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity 52AK7710
CPF0805 10K 0.1 25PPM ROHS COMPLIANT: YES

CPF0805 10K 0.1 25PPM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6662594 6662594P A106043DKR-ND 52-CPF0805B10KE 1328577-CPF0805B10KE 52AK7710
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 0.1W 100V Resistor Resistors - Chip Resistor - Surface Mount Cpf0805 10K 0.1 25Ppm Rohs Compliant Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers