TE Connectivity Chip Resistor - Surface Mount CPF0603F88R7C1

Description
88.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
88.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603F88R7C1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603F88R7C1-ND
Chip Resistor - Surface Mount CPF0603F88R7C1-ND
88.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

88.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 88.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity - 94X5123 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 88.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
94X5123
Surface Mount Chip Resistor, Thin Film, Cpf Series, 88.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity 94X5123
Surface Mount Chip Resistor, Thin Film, CPF Series, 88.7 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Surface Mount Chip Resistor, Thin Film, CPF Series, 88.7 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CPF0603F88R7C1-ND 94X5123
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 88.7 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details