TE Connectivity Chip Resistor - Surface Mount CPF0603F59KC1

Description
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102297CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102297CT-ND
Chip Resistor - Surface Mount A102297CT-ND
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102297DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102297DKR-ND
Chip Resistor - Surface Mount A102297DKR-ND
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102297TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102297TR-ND
Chip Resistor - Surface Mount A102297TR-ND
59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

59 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 59 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity - 53R2692 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 59 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
53R2692
Surface Mount Chip Resistor, Thin Film, Cpf Series, 59 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity 53R2692
Surface Mount Chip Resistor, Thin Film, CPF Series, 59 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Surface Mount Chip Resistor, Thin Film, CPF Series, 59 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102297CT-ND 53R2692
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 59 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details