TE Connectivity Chip Resistor - Surface Mount CPF0603F4R99C1

Description
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102290DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102290DKR-ND
Chip Resistor - Surface Mount A102290DKR-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102290CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102290CT-ND
Chip Resistor - Surface Mount A102290CT-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102290TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102290TR-ND
Chip Resistor - Surface Mount A102290TR-ND
4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

4.99 Ohms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K99, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 75AH8092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
75AH8092
Res, 4K99, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 75AH8092
RES, 4K99, 1%, 0.063W, 0603, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, 4K99, 1%, 0.063W, 0603, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site
Res, 4R99, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 53R2663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R99, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
53R2663
Res, 4R99, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 53R2663
RES, 4R99, 1%, 0.063W, 0402, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, 4R99, 1%, 0.063W, 0402, THIN FILM; Resistance:4.99ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Cpf Series, 4.99 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity - 73M9973 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 4.99 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
73M9973
Surface Mount Chip Resistor, Thin Film, Cpf Series, 4.99 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity 73M9973
Surface Mount Chip Resistor, Thin Film, CPF Series, 4.99 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, CPF Series, 4.99 ohm, 63 mW, 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102290DKR-ND 75AH8092 53R2663 73M9973
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 4R99, 1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity Surface Mount Chip Resistor, Thin Film, Cpf Series, 4.99 Ohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details