The Surface Mount Thin Film Resistor, CPF Series, features a resistance value of 2.37 kΩ with a power rating of 63 mW and a tolerance of 1%. It operates at a maximum voltage of 60 V and is housed in a compact 0603 (1608 metric) package. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. The CPF series is known for its high stability and precision, with temperature coefficients as low as 15 ppm/°C and resistance tolerances down to 0.1%. It is suitable for a variety of applications, including communications, industrial controls, instrumentation, and medical devices. The product's specifications indicate it is designed for use in environments requiring close accuracy and stability.
2.37 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 2.37 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPF0603F2K37C1-ND | 73M9788 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 2.37 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 1 +/- % |