TE Connectivity Chip Resistor - Surface Mount CPF0603F130KC1

Description
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102211DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102211DKR-ND
Chip Resistor - Surface Mount A102211DKR-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102211CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102211CT-ND
Chip Resistor - Surface Mount A102211CT-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102211TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102211TR-ND
Chip Resistor - Surface Mount A102211TR-ND
130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Cpf Series, 130 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity - 53R2571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Cpf Series, 130 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
53R2571
Surface Mount Chip Resistor, Thin Film, Cpf Series, 130 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity 53R2571
Surface Mount Chip Resistor, Thin Film, CPF Series, 130 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Surface Mount Chip Resistor, Thin Film, CPF Series, 130 kohm, 63 mW, 1%, 60 V, 0603 [1608 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A102211DKR-ND 53R2571
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Cpf Series, 130 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1625854-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details