TE Connectivity Chip Resistor - Surface Mount CPF0603F10K7C1

Description
10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603F10K7C1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F10K7C1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603F10K7C1TR-ND
10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

10.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F10K7C1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F10K7C1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603F10K7C1CT-ND
RES SMD 10.7K OHM 1% 1/16W 0603

RES SMD 10.7K OHM 1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603F10K7C1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603F10K7C1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603F10K7C1DKR-ND
RES SMD 10.7K OHM 1% 1/16W 0603

RES SMD 10.7K OHM 1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity - 53R2551 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
53R2551
Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity 53R2551
Surface Mount Thin Film Resistor, CPF Series, 10.7 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 10.7 kohm, 63 mW, - 1%, 60 V, 0603 [1608 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603F10K7C1TR-ND 53R2551
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 10.7 Kohm, 63 Mw, 1%, 60 V, 0603 [1608 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD825JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details