TE Connectivity Chip Resistor - Surface Mount CPF0603F100KC1

Description
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102199DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102199DKR-ND
Chip Resistor - Surface Mount A102199DKR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102199TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102199TR-ND
Chip Resistor - Surface Mount A102199TR-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102199CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102199CT-ND
Chip Resistor - Surface Mount A102199CT-ND
100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 100K, Thin Film, 0.063W, 50V, 0603; Resistance Neohm Te Connectivity - 76AH1709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, Thin Film, 0.063W, 50V, 0603; Resistance Neohm Te Connectivity
76AH1709
Res, 100K, Thin Film, 0.063W, 50V, 0603; Resistance Neohm Te Connectivity 76AH1709
RES, 100K, THIN FILM, 0.063W, 50V, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 100K, THIN FILM, 0.063W, 50V, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 100K, 1%, 0603; Resistor Case Style Neohm Te Connectivity - 73M9673 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 100K, 1%, 0603; Resistor Case Style Neohm Te Connectivity
73M9673
Resistor, Thin Film, 100K, 1%, 0603; Resistor Case Style Neohm Te Connectivity 73M9673
RESISTOR, THIN FILM, 100K, 1%, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Type:Thin Film; Power Rating:63mW; Resistance Tolerance:± 1% RoHS Compliant: Yes

RESISTOR, THIN FILM, 100K, 1%, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Type:Thin Film; Power Rating:63mW; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 12AC0180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
12AC0180
Res, 100K, 1%, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 12AC0180
RES, 100K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 100K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CPF0603F100KC1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603F100KC1
Chip Resistor - Surface Mount CPF0603F100KC1
RES SMD 100K OHM 1% 1/16W 0603

RES SMD 100K OHM 1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A102199DKR-ND 76AH1709 73M9673 CPF0603F100KC1
Product Name Chip Resistor - Surface Mount Res, 100K, Thin Film, 0.063W, 50V, 0603; Resistance Neohm Te Connectivity Resistor, Thin Film, 100K, 1%, 0603; Resistor Case Style Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details