TE Connectivity Chip Resistor - Surface Mount CPF0603B90R9E1

Description
90.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
90.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B90R9E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B90R9E1-ND
Chip Resistor - Surface Mount CPF0603B90R9E1-ND
90.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B90R9E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B90R9E1
Chip Resistor - Surface Mount CPF0603B90R9E1
RES SMD 90.9 OHM 0.1% 1/16W 0603

RES SMD 90.9 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B90R9E1
Chip Resistor - Surface Mount CPF0603B90R9E1
RES SMD 90.9 OHM 0.1% 1/16W 0603

RES SMD 90.9 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6949 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6949
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6949
Surface Mount Thin Film Resistor, CPF Series, 90.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 90.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3815
Res, 90R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3815
RES, 90R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:90.9ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 90R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:90.9ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number CPF0603B90R9E1-ND CPF0603B90R9E1 CPF0603B90R9E1 95W6949 29AH3815
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 90.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 90R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers