TE Connectivity Surface Mount Resistors CPF0603B90K9E1

Description
TE Connectivity CPF0603B90K9E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B90K9E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1231551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1231551
Surface Mount Resistors 1231551
TE Connectivity CPF0603B90K9E1

TE Connectivity CPF0603B90K9E1

Supplier's Site
Surface Mount Resistors - 1239373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239373
Surface Mount Resistors 1239373
TE Connectivity CPF0603B90K9E1

TE Connectivity CPF0603B90K9E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B90K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B90K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B90K9E1TR-ND
90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

90.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B90K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B90K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B90K9E1CT-ND
RES SMD 90.9KOHM 0.1% 1/16W 0603

RES SMD 90.9KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B90K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B90K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B90K9E1DKR-ND
RES SMD 90.9KOHM 0.1% 1/16W 0603

RES SMD 90.9KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6948
Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6948
Surface Mount Thin Film Resistor, CPF Series, 90.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 90.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B90K9E1
Chip Resistor - Surface Mount CPF0603B90K9E1
RES SMD 90.9KOHM 0.1% 1/16W 0603

RES SMD 90.9KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1231551 1712-CPF0603B90K9E1TR-ND 95W6948 CPF0603B90K9E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 90.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers