TE Connectivity Surface Mount Resistors CPF0603B8K87E1

Description
TE Connectivity CPF0603B8K87E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B8K87E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229665
Surface Mount Resistors 1229665
TE Connectivity CPF0603B8K87E1

TE Connectivity CPF0603B8K87E1

Supplier's Site
Surface Mount Resistors - 1239898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239898
Surface Mount Resistors 1239898
TE Connectivity CPF0603B8K87E1

TE Connectivity CPF0603B8K87E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B8K87E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K87E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K87E1DKR-ND
RES SMD 8.87KOHM 0.1% 1/16W 0603

RES SMD 8.87KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K87E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K87E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K87E1CT-ND
RES SMD 8.87KOHM 0.1% 1/16W 0603

RES SMD 8.87KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K87E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K87E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K87E1TR-ND
8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6915 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6915
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6915
Surface Mount Thin Film Resistor, CPF Series, 8.87 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.87 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R4128 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R4128
Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R4128
Surface Mount Thin Film Resistor, CPF Series, 8.87 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 8.87 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 8K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3809
Res, 8K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3809
RES, 8K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.87kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.87kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B8K87E1
Chip Resistor - Surface Mount CPF0603B8K87E1
RES SMD 8.87KOHM 0.1% 1/16W 0603

RES SMD 8.87KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1229665 1712-CPF0603B8K87E1DKR-ND 95W6915 22R4128 29AH3809 CPF0603B8K87E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 8.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 8K87, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details