TE Connectivity Surface Mount Resistors CPF0603B8K45E1

Description
TE Connectivity CPF0603B8K45E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B8K45E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229663
Surface Mount Resistors 1229663
TE Connectivity CPF0603B8K45E1

TE Connectivity CPF0603B8K45E1

Supplier's Site
Surface Mount Resistors - 1239896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239896
Surface Mount Resistors 1239896
TE Connectivity CPF0603B8K45E1

TE Connectivity CPF0603B8K45E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B8K45E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K45E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K45E1TR-ND
8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.45 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K45E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K45E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K45E1CT-ND
RES SMD 8.45KOHM 0.1% 1/16W 0603

RES SMD 8.45KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K45E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K45E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K45E1DKR-ND
RES SMD 8.45KOHM 0.1% 1/16W 0603

RES SMD 8.45KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B8K45E1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B8K45E1
Chip Resistor - Surface Mount CPF0603B8K45E1
RES SMD 8.45KOHM 0.1% 1/16W 0603

RES SMD 8.45KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 8.45 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6913 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.45 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6913
Surface Mount Thin Film Resistor, Cpf Series, 8.45 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6913
Surface Mount Thin Film Resistor, CPF Series, 8.45 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.45 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1373
Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1373
RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.45kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8K45, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.45kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B8K45E1
Chip Resistor - Surface Mount CPF0603B8K45E1
RES SMD 8.45KOHM 0.1% 1/16W 0603

RES SMD 8.45KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 1229663 1712-CPF0603B8K45E1TR-ND CPF0603B8K45E1 95W6913 06AC1373 CPF0603B8K45E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 8.45 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 8K45, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details