TE Connectivity Chip Resistor - Surface Mount CPF0603B8K06E1

Description
RES SMD 8.06KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 8.06KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B8K06E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K06E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K06E1DKR-ND
RES SMD 8.06KOHM 0.1% 1/16W 0603

RES SMD 8.06KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K06E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K06E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K06E1TR-ND
8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

8.06 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B8K06E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B8K06E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B8K06E1CT-ND
RES SMD 8.06KOHM 0.1% 1/16W 0603

RES SMD 8.06KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B8K06E1
Chip Resistor - Surface Mount CPF0603B8K06E1
RES SMD 8.06KOHM 0.1% 1/16W 0603

RES SMD 8.06KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6911 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6911
Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6911
Surface Mount Thin Film Resistor, CPF Series, 8.06 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 8.06 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1222
Res, 8K06, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1222
RES, 8K06, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.06kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8K06, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:8.06kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B8K06E1DKR-ND CPF0603B8K06E1 95W6911 57AC1222
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 8.06 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 8K06, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614888-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details