TE Connectivity Chip Resistor - Surface Mount CPF0603B88K7E1

Description
RES SMD 88.7KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 88.7KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B88K7E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B88K7E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B88K7E1DKR-ND
RES SMD 88.7KOHM 0.1% 1/16W 0603

RES SMD 88.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B88K7E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B88K7E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B88K7E1TR-ND
88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

88.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B88K7E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B88K7E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B88K7E1CT-ND
RES SMD 88.7KOHM 0.1% 1/16W 0603

RES SMD 88.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B88K7E1
Chip Resistor - Surface Mount CPF0603B88K7E1
RES SMD 88.7KOHM 0.1% 1/16W 0603

RES SMD 88.7KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6935
Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6935
Surface Mount Thin Film Resistor, CPF Series, 88.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 88.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3814
Res, 88K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3814
RES, 88K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:88.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 88K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:88.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B88K7E1DKR-ND CPF0603B88K7E1 95W6935 29AH3814
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 88.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 88K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details