TE Connectivity Chip Resistor - Surface Mount CPF0603B82R5E1

Description
82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B82R5E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B82R5E1-ND
Chip Resistor - Surface Mount CPF0603B82R5E1-ND
82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

82.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B82R5E1
Chip Resistor - Surface Mount CPF0603B82R5E1
RES SMD 82.5 OHM 0.1% 1/16W 0603

RES SMD 82.5 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R0774 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R0774
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R0774
Surface Mount Thin Film Resistor, CPF Series, 82.5 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 82.5 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6926 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6926
Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6926
Surface Mount Thin Film Resistor, CPF Series, 82.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 82.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3812
Res, 82R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3812
RES, 82R5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 82R5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:82.5ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B82R5E1-ND CPF0603B82R5E1 23R0774 95W6926 29AH3812
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 82.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 82R5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details