TE Connectivity Surface Mount Resistors CPF0603B80R6E1

Description
Thin Film Resistor 0603 80R6 0.1% 25PPM
Request a Quote Datasheet
Description
Thin Film Resistor 0603 80R6 0.1% 25PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239877
Surface Mount Resistors 1239877
Thin Film Resistor 0603 80R6 0.1% 25PPM

Thin Film Resistor 0603 80R6 0.1% 25PPM

Supplier's Site
Surface Mount Resistors - 1229644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229644
Surface Mount Resistors 1229644
Thin Film Resistor 0603 80R6 0.1% 25PPM

Thin Film Resistor 0603 80R6 0.1% 25PPM

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B80R6E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B80R6E1-ND
Chip Resistor - Surface Mount CPF0603B80R6E1-ND
80.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

80.6 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B80R6E1
Chip Resistor - Surface Mount CPF0603B80R6E1
RES SMD 80.6 OHM 0.1% 1/16W 0603

RES SMD 80.6 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 80R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3810
Res, 80R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3810
RES, 80R6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 80R6, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:80.6ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 80.6 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6923 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 80.6 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6923
Surface Mount Thin Film Resistor, Cpf Series, 80.6 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6923
Surface Mount Thin Film Resistor, CPF Series, 80.6 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 80.6 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1239877 CPF0603B80R6E1-ND CPF0603B80R6E1 29AH3810 95W6923
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 80R6, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 80.6 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers