TE Connectivity Chip Resistor - Surface Mount CPF0603B78R7E1

Description
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B78R7E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B78R7E1-ND
Chip Resistor - Surface Mount CPF0603B78R7E1-ND
78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

78.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1229632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229632
Surface Mount Resistors 1229632
TE Connectivity CPF0603B78R7E1

TE Connectivity CPF0603B78R7E1

Supplier's Site
Surface Mount Resistors - 1239865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239865
Surface Mount Resistors 1239865
TE Connectivity CPF0603B78R7E1

TE Connectivity CPF0603B78R7E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6909 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6909
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6909
Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 22R7763 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
22R7763
Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 22R7763
Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 78.7 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B78R7E1
Chip Resistor - Surface Mount CPF0603B78R7E1
RES SMD 78.7 OHM 0.1% 1/16W 0603

RES SMD 78.7 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B78R7E1-ND 1229632 95W6909 22R7763 CPF0603B78R7E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 78.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 78.7 ohms 78.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details