TE Connectivity Surface Mount Resistors CPF0603B787KE1

Description
TE Connectivity CPF0603B787KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B787KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239862
Surface Mount Resistors 1239862
TE Connectivity CPF0603B787KE1

TE Connectivity CPF0603B787KE1

Supplier's Site
Surface Mount Resistors - 1229629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229629
Surface Mount Resistors 1229629
TE Connectivity CPF0603B787KE1

TE Connectivity CPF0603B787KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B787KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B787KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B787KE1CT-ND
RES 787 KOHM 0.1% 1/16W 0603

RES 787 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B787KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B787KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B787KE1TR-ND
787 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

787 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B787KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B787KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B787KE1DKR-ND
RES 787 KOHM 0.1% 1/16W 0603

RES 787 KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 787K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1220
Res, 787K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1220
RES, 787K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:787kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 787K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:787kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1239862 1712-CPF0603B787KE1CT-ND 57AC1220
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 787K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details